EN
  • EN
  • DE

MAX3518EVKIT+

Part No MAX3518EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DOCSIS 3.0 UPSTREAM AMPLIFIER / KIT EVAL FOR MAX3518
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Video, Amplifier, Single
Embedded No
Utilized IC / Part MAX3518
Primary Attributes CATV DOCSIS 3.0 Upstream Amplifier with 70dBmV out and Gain of 31dB
Secondary Attributes SMA Connectors
Supplied Contents Board(s)
Win Source Part Number 785999-MAX3518EVKIT+
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 01, 2009
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX3518EVKIT+ CAD Model

Description

MAX3518EVKIT+ Evaluation Kit by Maxim Integrated

The MAX3518EVKIT+ is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX3518 CATV amplifier IC by Maxim Integrated. This evaluation kit serves as a robust platform for testing and optimizing the performance of the MAX3518 in a typical CATV application environment. The MAX3518 IC itself is engineered to amplify signals in the cable television frequency range, offering a high level of integration to simplify design and enhance system reliability.

The MAX3518EVKIT+ includes a fully assembled and tested evaluation board, which incorporates the MAX3518 IC along with all the necessary passive components. The board is optimized to facilitate easy evaluation, enabling designers to quickly assess the amplifier's performance, including its gain, flatness, and low distortion characteristics. The evaluation kit is designed with flexibility in mind, providing multiple test points and configurable options to adjust various parameters such as gain settings and power supply voltages.

Key features of the MAX3518EVKIT+ include:

  • Ready-to-use evaluation board for the MAX3518 CATV amplifier
  • Convenient test points for easy access to signal inputs and outputs
  • Configurable settings for gain and other performance parameters
  • High linearity and low noise figure for optimal signal amplification
  • Operates over a wide frequency range suitable for CATV applications
  • Comprehensive documentation including schematics and test data

Engineers and system designers can utilize the MAX3518EVKIT+ to expedite the development process, reducing the time to market for their CATV products. The evaluation kit is also accompanied by detailed technical documentation that provides instructions for use, schematic diagrams, bill of materials, and reference design materials. This documentation ensures that users can maximize the benefits of the kit and the MAX3518 IC to achieve high-performance CATV solutions.

Whether you're designing a new CATV system or seeking to improve an existing design, the MAX3518EVKIT+ from Maxim Integrated offers a practical and efficient way to test the MAX3518 amplifier and streamline your development workflow.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess