Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±0.5%
Current - Cathode 600µA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 081403-TL431BCDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BCDR CAD Model

Description

Product Overview: TL431BCDR from Texas Instruments

The TL431BCDR is a precision programmable reference from Texas Instruments, renowned for its versatility and reliability in a wide range of applications. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capabilities, making it a popular choice for power supplies, battery chargers, and voltage monitoring systems.

With its adjustable output voltage range from 2.495 V to 36 V, the TL431BCDR provides design flexibility, allowing engineers to tailor the output to their specific requirements. The device can source up to 100 mA of output current, and it features a typical dynamic output impedance of 0.22 ohms, ensuring stable load regulation throughout its operating range.

The TL431BCDR comes in an industry-standard 8-pin SOIC package, making it easy to integrate into existing designs. The compact form factor is ideal for space-constrained applications, and its surface-mount design allows for streamlined assembly processes.

Key Features:

  • Adjustable output voltage from 2.495 V to 36 V
  • Output current capability up to 100 mA
  • Low dynamic output impedance: 0.22 ohms typical
  • Temperature-compensated for near-zero drift
  • Fast turn-on response and low output noise
  • SOIC-8 package for easy PCB mounting

Applications:

  • Power supply control and regulation
  • Battery chargers
  • Voltage monitoring circuits
  • Adjustable voltage or current reference
  • Switch-mode power supplies (SMPS)

The TL431BCDR is a testament to Texas Instruments' commitment to providing high-quality, precise voltage references that meet the stringent requirements of modern electronic systems. With its combination of performance, flexibility, and ease of use, the TL431BCDR is an excellent choice for engineers looking to ensure the stability and reliability of their power management designs.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Lowest to $4.8609
ECAD model for LM4128BMF-3.3/NOPB
Maxim Integrated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Need more? Email Us
ECAD model for MAX6066AEUR-T
Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
V-Ref Precision 1.247V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 1.247V SOT23-3
Lowest to $11.7592
ECAD model for MAX6012AEUR-T
Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4709 $51.4815
85+ $1.2069 $102.5865
130+ $1.1692 $151.9960
180+ $1.1315 $203.6700
230+ $1.0938 $251.5740
310+ $0.9806 $303.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,741 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention