EN
  • EN
  • DE

TL431BCDBVRG4

Part No TL431BCDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107807-TL431BCDBVRG4
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431BCDBVRG4 CAD Model

Description

Overview of Texas Instruments TL431BCDBVRG4

The TL431BCDBVRG4 from Texas Instruments is a versatile and precision programmable reference voltage source that is suited for a wide array of applications ranging from power supplies to voltage regulators. This three-terminal adjustable shunt regulator has a specified thermal stability over applicable automotive, commercial, and military temperature ranges. The device features a typical output impedance of 0.2 ohms, offering stable reverse breakdown voltage accuracy over a wide range of current loads.

Key Features

  • Adjustable Output Voltage: The TL431BCDBVRG4 can be programmed from the reference voltage of 2.495V up to 36V with two external resistors.
  • Low Output Noise: It is designed for low noise operation, making it ideal for sensitive electronics where a stable voltage reference is crucial.
  • High Precision: The device provides a typical temperature coefficient of 50 ppm/°C, ensuring a consistent and reliable performance over temperature variations.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms, the reference source is able to maintain voltage stability under changing load conditions.

Applications

  • Power Supplies: It is commonly used in power supply circuits to provide a stable reference voltage for feedback control systems.
  • Voltage Monitoring: The TL431BCDBVRG4 can be used in voltage monitoring applications to detect and respond to overvoltage or undervoltage conditions.
  • Battery Chargers: Its precision voltage reference capabilities make it suitable for use in battery charger circuits.
  • Adjustable Voltage Regulators: It can be used to create adjustable voltage regulators tailored to specific output voltage requirements.

Package and Quality

The device comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications. The TL431BCDBVRG4 is also part of Texas Instruments' commitment to high-quality standards, offering robust performance and reliability.

Overall, the TL431BCDBVRG4 is a highly flexible solution for any application requiring a precise voltage reference. Its combination of adjustability, stability, and low noise operation makes it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4485 $51.5775
275+ $0.3680 $101.2000
425+ $0.3565 $151.5125
580+ $0.3450 $200.1000
750+ $0.3335 $250.1250
1,005+ $0.2990 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess