EN
  • EN
  • DE

TL431AQDBZRG4

Part No TL431AQDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1107801-TL431AQDBZRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431AQDBZRG4 CAD Model

Description

Overview of the TL431AQDBZRG4 Voltage Reference from Texas Instruments

The TL431AQDBZRG4 is a precision programmable reference from Texas Instruments, renowned for its stability and versatility across a wide range of applications. This three-terminal adjustable shunt regulator is commonly used in power supplies, voltage monitors, and as a replacement for Zener diodes in numerous applications where an improvement in Zener performance is desired.

Key Features

  • Output Voltage Range: The TL431AQDBZRG4 offers an adjustable output voltage range from 2.495 V to 36 V, which allows for flexibility in customizing the output as per the specific requirements of the application.
  • Reference Voltage Tolerance: At 25°C, the reference voltage tolerance is typically ±0.5%, ensuring high accuracy in voltage regulation.
  • Low Output Noise: With its low output noise, this device is suitable for noise-sensitive electronic applications, providing a stable reference voltage with minimal disturbance.
  • Temperature Stability: Excellent temperature stability is achieved through a typical temperature coefficient of 6 ppm/°C, making the device reliable across a wide temperature range.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 Ω (typical) contributes to the stable output voltage under varying load conditions.
  • Package: The device is available in a small-outline transistor (SOT-23) package, which is suitable for space-constrained applications.

Applications

The TL431AQDBZRG4 is designed to cater to a diverse set of applications, including:

  • Adjustable voltage and current references
  • Power supply monitors
  • Switching power supplies
  • Linear power supplies
  • Digital voltmeters
  • Op-amp circuitry
  • Battery chargers

Quality and Reliability

As with all Texas Instruments products, the TL431AQDBZRG4 is manufactured to high standards, ensuring quality and reliability. The device is characterized for operation from -40°C to 125°C, covering the full range of industrial temperatures. This makes it a suitable choice for industrial-grade applications that require robust performance under varying environmental conditions.

With its high precision, stability, and versatility, the TL431AQDBZRG4 from Texas Instruments stands out as an exemplary voltage reference solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,880 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess