EN
  • EN
  • DE

REF3112AQDBZRQ1

Part No REF3112AQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 1.25V V ±0.2% SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name REF3112
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number REF3112AQDBZRQ1-ND, 296-46906-6, -296-46906-1-ND, 296-46906-2, 296-46906-1
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891584-REF3112AQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian REF3112AQDBZRQ1 CAD Model

Description

The REF3112AQDBZRQ1 is a precision, low-power, low-voltage dropout voltage reference from Texas Instruments. This high-performance component is designed for automotive and industrial applications that demand high accuracy and reliability under varying operating conditions.

Key Features

  • High Accuracy: The REF3112AQDBZRQ1 boasts an impressive initial accuracy of 0.2% at 25°C, which makes it suitable for applications where precision is paramount.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain accurate output even with minimal difference between the supply voltage and the output voltage, enhancing its efficiency in power-critical designs.
  • Low Power Consumption: It is optimized for low power consumption, drawing only 45 μA (typical) of quiescent current, which is ideal for battery-powered and energy-sensitive applications.
  • Stable with Capacitive Loads: The REF3112AQDBZRQ1 is stable with capacitive loads, ensuring reliable performance across a range of conditions and configurations.
  • Automotive Qualified: This reference is qualified for automotive applications, meeting the stringent requirements of the industry for performance and durability.

Applications

The REF3112AQDBZRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical and healthcare devices
  • Industrial control and automation

Technical Specifications

This device offers a fixed 1.25V output voltage with a wide input voltage range from 2.7V to 5.5V. It comes in a small, surface-mount package (SOT-23-3), making it suitable for space-constrained applications. The operating temperature range for the REF3112AQDBZRQ1 extends from -40°C to +125°C, allowing for deployment in environments with extreme temperatures.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF3112AQDBZRQ1 is no exception. It is built to provide consistent performance and is backed by rigorous testing and validation to ensure it meets the high standards expected for automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
10+ $10.1053 $101.0530
16+ $9.7895 $156.6320
22+ $9.4737 $208.4214
28+ $9.1579 $256.4212
37+ $8.2106 $303.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess