EN
  • EN
  • DE

TL4051A12IDBZR

Part No TL4051A12IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 054813-TL4051A12IDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4051A12IDBZR CAD Model

Description

Overview of Texas Instruments TL4051A12IDBZR

The TL4051A12IDBZR is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high accuracy and low power consumption. This component is part of TI's TL4051 series, which offers voltage references in small, surface-mount packages. The TL4051A12IDBZR is specifically designed for ease of use in a wide array of applications, ranging from battery-powered systems to industrial controls.

Key Features

  • Output Voltage: The device provides a fixed reference voltage of 1.225V, which is suitable for various analog-to-digital converters (ADCs) and sensor applications.
  • High Accuracy: With an initial accuracy of 0.1% (max) and a temperature coefficient as low as 50 ppm/°C, this voltage reference ensures precise performance across its operating range.
  • Low Power Consumption: The TL4051A12IDBZR is optimized for battery-powered and energy-efficient designs, consuming a minimal quiescent current of 5.4 μA (typ).
  • Wide Operating Temperature Range: It operates over an extended industrial temperature range of -40°C to 125°C, making it versatile for harsh environments.
  • Stable with Capacitive Loads: This voltage reference is stable with capacitive loads, ensuring reliable operation in various circuit configurations.
  • Package: Available in a small SOT-23 package, the TL4051A12IDBZR is ideal for space-constrained applications.

Applications

The TL4051A12IDBZR is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Power supply monitoring

Reliability and Support

As with all Texas Instruments components, the TL4051A12IDBZR is manufactured to high standards, ensuring reliability and performance. TI also provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this voltage reference into their designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9873 $51.6698
62+ $1.6306 $101.0972
95+ $1.5797 $150.0715
131+ $1.5287 $200.2597
170+ $1.4777 $251.2090
227+ $1.3249 $300.7523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 973 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess