EN
  • EN
  • DE

TL4242DRJR

Part No TL4242DRJR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 500MA 8SON / LED Driver 22000uA Supply Current Automotive 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 42V
Output Voltage 16V
Channel Output Current 500mA
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SON (4x4)
Win Source Part Number 032398-TL4242DRJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial, Computers & Computer Peripherals
Family Name TL4242
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL4242DRJR CAD Model

Description

Introducing the Texas Instruments TL4242DRJR

The Texas Instruments TL4242DRJR is a cutting-edge, adjustable precision LED driver IC designed to efficiently manage and drive high-brightness LEDs. This advanced semiconductor is part of the TL4242 series and is renowned for its precision current regulation, which ensures consistent brightness and extends the lifespan of the LEDs it powers.

Encased in a compact 8-SO PowerPAD package, the TL4242DRJR integrates smoothly into a wide array of lighting applications, from automotive and industrial to consumer electronics. It's capable of handling input voltages ranging from 4.5V to 40V, making it versatile for use in various electrical environments.

Key Features

  • Adjustable Output Current: The TL4242DRJR offers an adjustable output current that can be set with an external resistor. This flexibility allows designers to fine-tune the current to meet specific lighting needs, ensuring optimal performance for each unique application.
  • Thermal Shutdown Protection: To safeguard the device and the LEDs it drives, the TL4242DRJR is equipped with thermal shutdown protection. This feature helps prevent overheating, thereby enhancing the overall reliability and durability of the system.
  • Open LED Detection: The driver includes an open LED detection feature that alerts the system in the event of a broken or disconnected LED. This ensures that maintenance can be performed promptly to maintain continuous and reliable operation.
  • Low Dropout Operation: The TL4242DRJR is designed to maintain regulation with minimal voltage overhead, allowing for low dropout operation. This characteristic is particularly useful in applications where power efficiency is critical.

Applications

With its robust design and versatile features, the TL4242DRJR is ideal for a variety of applications, including:

  • Automotive interior and exterior lighting
  • LED backlighting systems
  • General illumination
  • Industrial lighting solutions
  • Portable and battery-powered lighting devices

Whether for automotive, industrial, or personal use, the Texas Instruments TL4242DRJR LED driver provides the precision, efficiency, and reliability required for high-performance LED lighting solutions.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9932 $54.6260
125+ $0.8149 $101.8625
195+ $0.7894 $153.9330
265+ $0.7640 $202.4600
340+ $0.7385 $251.0900
455+ $0.6621 $301.2555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,550 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess