EN
  • EN
  • DE

TL393ITWLE

Part No TL393ITWLE
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099551-TL393ITWLE
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL393ITWLE CAD Model

Description

Overview of Texas Instruments TL393ITWLE

The TL393ITWLE is a high-performance, dual differential comparator produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This precision device is designed to provide a reliable and efficient solution for voltage and current sensing applications across various electronic systems.

Key Features

  • Voltage Range: The TL393ITWLE operates over a wide voltage range, making it versatile for use in multiple applications.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-operated and energy-efficient designs.
  • Dual Comparators: Equipped with two independent voltage comparators, it allows simultaneous monitoring or comparison of two different signals.
  • Fast Response Time: The TL393ITWLE boasts a quick response time, ensuring rapid signal processing and minimal delay.
  • Output Compatibility: The outputs of this comparator are compatible with TTL, MOS, and CMOS logic systems, allowing for easy integration into a wide range of circuits.

Applications

The TL393ITWLE is suitable for a variety of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window comparators
  • Level shifters
  • Peak detectors

Quality and Reliability

TI is known for its commitment to quality and the TL393ITWLE is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design tools are available on the TI website to facilitate the integration of the TL393ITWLE into various projects.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess