EN
  • EN
  • DE

TL3842D

Part No TL3842D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR BST FLYBK CM 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 97%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL3842
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1268236-TL3842D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3842D CAD Model

Description

The TL3842D from Texas Instruments is a versatile and efficient PWM (Pulse Width Modulation) controller that finds its application in a variety of power supply systems. This integrated circuit is designed to provide precise voltage regulation, making it an ideal choice for switch-mode power supplies (SMPS), DC-DC converters, and other power control applications.

Key Features

  • High Performance: The TL3842D offers high performance with features like a programmable switching frequency that can be tailored to your application, ensuring efficient operation.
  • Low Power Consumption: This device is optimized for low power consumption, which helps in reducing the overall power loss and improves the efficiency of the power supply system.
  • Current Mode Control: With current mode control, the TL3842D provides excellent output voltage regulation, fast transient response, and simplified loop compensation.
  • Wide Operating Range: It operates over a wide range of input voltages, making it suitable for various applications and ensuring reliable performance under different power conditions.
  • Protection Features: The device includes multiple protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, which enhance the safety and durability of the power supply system.

Applications

The TL3842D is highly adaptable and can be used in numerous applications, including:

  • AC/DC Power Supplies
  • Isolated and Non-Isolated Power Supplies
  • Battery Chargers
  • Power Supply Overvoltage Protection Circuits
  • LED Drivers
  • Telecommunication Equipment

Technical Specifications

Parameter Value
Operating Frequency Up to 500 kHz
Input Voltage 8.4 V to 30 V
Output Voltage Adjustable
Temperature Range -40°C to +85°C
Package Type SOIC-14

With its robust design and comprehensive feature set, the TL3842D from Texas Instruments is a reliable solution for your power management needs, offering both flexibility and high performance in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6981 $52.3575
175+ $0.5728 $100.2400
275+ $0.5549 $152.5975
375+ $0.5370 $201.3750
485+ $0.5191 $251.7635
645+ $0.4654 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess