EN
  • EN
  • DE

MAX4016EUA

Part No MAX4016EUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Cost, High-Speed, SOT23, Single-Supply Op Amps with Rail-to-Rail Outputs | IC OPAMP VFB 2 CIRCUIT 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 600V/μs
-3db Bandwidth 150MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Supply Current 5.5mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 3.15V ~ 11V, ±1.575V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4016
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213421-MAX4016EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4016EUA CAD Model

Description

Maxim Integrated MAX4016EUA High-Speed, Low-Power, Single-Supply Op-Amp

The Maxim Integrated MAX4016EUA is a cutting-edge operational amplifier (op-amp) that offers a blend of high-speed performance and low-power consumption, making it an ideal choice for a wide range of applications. This op-amp operates from a single supply voltage, simplifying design considerations and enabling its use in portable and compact electronic devices.

Designed with advanced silicon-germanium (SiGe) BiCMOS technology, the MAX4016EUA delivers a fast 300MHz bandwidth, which is perfect for video, communications, and instrumentation applications. Its high slew rate of 1000V/µs ensures that signals are amplified with minimal distortion, which is critical for maintaining signal fidelity in high-speed data acquisition and processing systems.

Despite its high-speed capabilities, the MAX4016EUA is remarkably energy-efficient, with a low supply current of just 5.5mA. This makes it an excellent choice for battery-powered devices where power conservation is paramount. Additionally, the device can operate over a wide supply voltage range from +4.5V to +11V, providing designers with flexibility in various circuit configurations.

The MAX4016EUA comes in an ultra-small 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its compact size does not compromise its performance, as it still provides rail-to-rail outputs and a differential gain of 0.1dB for video applications, ensuring that the output signal utilizes the full range of the power supply voltage.

Furthermore, the MAX4016EUA features a disable function that reduces the supply current to 0.1µA, further conserving power when the op-amp is not in use. This feature is particularly useful in power-sensitive applications where it is necessary to extend battery life as much as possible.

In summary, the MAX4016EUA from Maxim Integrated is an exceptional operational amplifier that offers a perfect balance between speed, power efficiency, and size. Its versatility makes it suitable for a plethora of applications, from portable electronics to high-end video processing systems. Designers looking for a reliable, high-performance op-amp will find the MAX4016EUA to be an excellent choice for their needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4818 $52.1178
50+ $2.0364 $101.8200
77+ $1.9728 $151.9056
105+ $1.9091 $200.4555
136+ $1.8455 $250.9880
182+ $1.6546 $301.1372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess