EN
  • EN
  • DE

DIN-096CPC-SR1-FJ

Part No DIN-096CPC-SR1-FJ
Manufacturer 3M
Catalog Backplane Connectors
Description CONN DIN PLUG 96POS PCB RA GOLD / 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Manufacturer 3M
Packaging Bulk
Product Status Obsolete
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 3A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Base Product Number DIN-096C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-DIN-096CPC-SR1-FJ,51119942835,80001222910,00051119942835,05111994283,5111994283
Standard Package 720
Win Source Part Number 1333108-DIN-096CPC-SR1-FJ
Ultra Librarian 3D Model Ultra Librarian DIN-096CPC-SR1-FJ CAD Model

Description

The 3M 1333108-DIN-096CPC-SR1-FJ is a male plug connector with 96 positions and 3 rows.

  • Mounting: Through-Hole and Right-Angle
  • Pitch: 0.100 inches (2.54mm)
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Operating Temperature Range: -55°C to 125°C
  • Current Rating: 3A
  • ECCN: EAR99
  • Status: Obsolete
  • Standard Package: 720

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN HDI GUIDE/KEYING INSERT
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLUE PNL MNT
Need more? Email Us
TE Connectivity
CONN JACKSCREW LONG-LONG MALE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess