EN
  • EN
  • DE

TL3116IPW

Part No TL3116IPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ULTRA-FAST LOW-POWER PRECISION COMPARATORS | IC PREC COMP ULTRA-FAST 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 3mV at ±5V
Current - Input Bias (Maximum) 1.1μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 15mA
CMRR, PSRR 100dB CMRR
Propagation Delay (Maximum) 12ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number TL3116
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1268167-TL3116IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3116IPW CAD Model

Description

The Texas Instruments TL3116IPW is a high-precision, low-power comparator that offers a perfect blend of speed and accuracy for a wide range of applications. This device is part of TI's renowned comparator portfolio, designed to meet the stringent requirements of both industrial and consumer electronics.

Key Features

  • High Speed: The TL3116IPW boasts a fast response time with a propagation delay typically under 10 microseconds, making it ideal for systems that require quick decision-making capabilities.
  • Precision: With an input offset voltage of just ±0.5 mV and low input bias current, this comparator ensures accurate measurements and minimal signal distortion.
  • Low Power Consumption: Designed for efficiency, the TL3116IPW operates with a low supply current, conserving power in battery-operated devices.
  • Wide Supply Range: The device can be powered from a single supply ranging from 2.7V to 36V, or from dual supplies of ±1.35V to ±18V, providing flexibility for various circuit designs.
  • Output Compatibility: The TL3116IPW features an open-collector output that supports both TTL and CMOS logic levels, ensuring easy integration with a variety of digital systems.
  • Robust Design: With its operating temperature range of -40°C to 85°C, the TL3116IPW is suitable for challenging environments, ensuring reliable performance under extreme conditions.

Applications

The TL3116IPW is versatile and can be used in multiple applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • Peak detectors
  • Signal level sensors
  • Battery-powered and portable devices

Package Information

The TL3116IPW is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. This packaging ensures a balance between performance and size, making it a practical choice for modern electronic designs.

With its exceptional combination of speed, precision, and low power consumption, the Texas Instruments TL3116IPW comparator stands out as a reliable solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess