EN
  • EN
  • DE

SN74ALS680N

Part No SN74ALS680N
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ADDRESS COMPARATOR, ALS SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS680
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671134-SN74ALS680N
Ultra Librarian 3D Model Ultra Librarian SN74ALS680N CAD Model

Description

Product Overview: SN74ALS680N

The SN74ALS680N is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for combining low power consumption with high-speed operation.

Key Features

  • Logic Type: Binary Counter
  • Count Direction: Up/Down
  • Number of Circuits: 1
  • Number of Bits per Element: 4
  • Count Rate: 35 MHz
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-20

Functional Description

The SN74ALS680N is designed to function as a versatile 4-bit up/down binary counter. It features a fully synchronous internal architecture, which ensures reliable and stable counting operations at high speeds. The device can be utilized in a variety of applications, including frequency division, event counting, and as part of digital timers or clocks.

Applications

Due to its robust design and high-speed capabilities, the SN74ALS680N is suitable for a wide range of applications. It is commonly used in:

  • Industrial Control Systems
  • Data Processing Systems
  • Instrumentation and Test Equipment
  • Consumer Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS680N is no exception, and it has undergone rigorous testing to ensure it meets industry standards for reliability and performance.

Environmental Compliance

The SN74ALS680N is compliant with various environmental standards, highlighting Texas Instruments' dedication to sustainability and reducing ecological impact.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess