EN
  • EN
  • DE

TL3116CDRG4

Part No TL3116CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 100 dB
Input Bias Current 1.1 µA
Input Offset Voltage (Vos) 3 mV
Lead Free Contains Lead
Max Dual Supply Voltage 5 V
Max Input Current 1.1 µA
Maximum Operating Temperature 70 °C
Max Power Dissipation 725 mW
Max Supply Current 12.7 mA
Max Supply Voltage 10 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 12.7 mA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Output Current 20 mA
Output Type TTL
Packaging Tape & Reel (TR)
Power Dissipation 725 mW
Power Supply Rejection Ratio (PSRR) 100 dB
Propagation Delay 12 ns
Quiescent Current 14.7 mA
Radiation Hardening No
Response Time 9.9 ns
RoHS Compliant
Type General Purpose
Weight 75.891673 mg
Win Source Part Number 1099547-TL3116CDRG4
Categories Linear - Comparators
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL3116CDRG4 CAD Model

Description

The TL3116CDRG4 is a high-precision comparator designed by Texas Instruments, renowned for its reliability and performance in a wide range of applications. This comparator is part of the TL3116 series, which is characterized by its fast response time and low power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features:

  • Fast Response Time: The TL3116CDRG4 boasts a rapid response time, ensuring quick and accurate signal comparison, which is crucial for time-sensitive applications.
  • Low Power Consumption: Its design focuses on energy efficiency, which not only extends battery life but also reduces the overall power requirements of the system it is integrated into.
  • High Precision: With a design that emphasizes accuracy, this comparator delivers precise voltage level detection, making it suitable for critical measurement and monitoring tasks.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Dual Supply Operation: The device supports dual supply operation, allowing for increased flexibility in bipolar supply applications.
  • Push-Pull Outputs: The TL3116CDRG4 features push-pull outputs that provide a robust and stable output signal, compatible with a variety of digital logic families.

Applications:

The TL3116CDRG4 is versatile and can be used in numerous applications, such as:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • Voltage monitoring systems
  • Precision instrumentation
  • Battery-powered and portable devices

Product Specifications:

The TL3116CDRG4 is available in a SOIC-8 package, ensuring compactness and ease of integration into various circuit designs. It is designed to meet the rigorous standards set by Texas Instruments, ensuring both quality and performance for your electronic projects.

With its combination of speed, precision, and low power consumption, the TL3116CDRG4 from Texas Instruments is an exceptional choice for designers looking for a reliable comparator that does not compromise on performance.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1544 $50.4704
39+ $2.5883 $100.9437
60+ $2.5074 $150.4440
83+ $2.4265 $201.3995
107+ $2.3456 $250.9792
143+ $2.1030 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess