EN
  • EN
  • DE

TL3116CDR

Part No TL3116CDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC PREC COMP ULTRA-FAST 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 1.1μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 14.7mA
CMRR, PSRR (Typ) 100dB CMRR
Propagation Delay (Max) 12ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107694-TL3116CDR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL3116CDR CAD Model

Description

The TL3116CDR from Texas Instruments is a high-precision, fast comparator that offers a significant improvement in operation speed and precision over standard comparators. Designed for applications requiring high-speed signal processing and accurate event timing, this comparator is an excellent choice for system designs where reliability and efficiency are paramount.

Key Features

  • Fast Response Time: The TL3116CDR boasts a response time of typically 4 ns, making it one of the fastest comparators available, suitable for high-frequency applications.
  • Low Input Offset Voltage: With an input offset voltage of typically 1 mV, this comparator ensures high accuracy in signal detection, minimizing errors in threshold detection.
  • Wide Supply Range: It operates from a wide supply range of ±4.5 V to ±18 V, providing versatility in various circuit configurations and ensuring compatibility with a broad range of other components.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Push-Pull Outputs: The device features push-pull outputs that can drive TTL and CMOS loads without pullup resistors, simplifying circuit design and reducing component count.

Applications

The TL3116CDR is ideal for a wide range of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • High-speed sampling circuits
  • Window comparators
  • Waveform generators
  • Pulse and square wave shapers

Product Specifications

Parameter Value Response Time 4 ns Input Offset Voltage 1 mV Supply Voltage Range ±4.5 V to ±18 V Output Type Push-Pull

With its exceptional performance and reliability, the TL3116CDR from Texas Instruments stands out as a superior choice for designers seeking a high-speed, precision comparator for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1544 $50.4704
39+ $2.5883 $100.9437
60+ $2.5074 $150.4440
83+ $2.4265 $201.3995
107+ $2.3456 $250.9792
143+ $2.1030 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess