EN
  • EN
  • DE

TL2842BP

Part No TL2842BP
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 1107666-TL2842BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2842BP CAD Model

Description

The TL2842BP from Texas Instruments is a versatile and robust Pulse Width Modulation (PWM) controller, designed for power supply systems that require an efficient and reliable solution. This advanced integrated circuit is engineered to provide precise control for switched-mode power supplies, offering a range of features that enhance performance and simplify system design.

Key Features

  • Flexible Operation: The TL2842BP operates with a programmable switching frequency that can be set with external components, allowing designers to optimize the performance for their specific application.
  • High Efficiency: With its integrated totem-pole output stage that features high-current totem-pole output for driving a power MOSFET, the TL2842BP ensures efficient power conversion, which is critical for reducing heat and improving system reliability.
  • Enhanced Control: The device includes an error amplifier, a regulator, an oscillator, a PWM comparator, a shutdown circuit, and under-voltage lockout protection. These features combine to provide enhanced control and protection for your power supply design.
  • Protection Features: The TL2842BP comes with built-in under-voltage lockout protection, which prevents the device from operating at dangerously low voltages, and a shutdown port that provides a means to turn off the device under specific conditions to protect the power supply and the load.

Applications

The TL2842BP is suitable for a wide array of applications, particularly where efficient and reliable power conversion is necessary. It is commonly used in:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Off-Line Converters
  • Switched-Mode Power Supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL2842BP is no exception. It is built to meet high standards, ensuring long-term performance and stability in a variety of conditions. Whether you're designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the TL2842BP provides a dependable solution for your PWM control needs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6845 $51.3375
180+ $0.5616 $101.0880
280+ $0.5441 $152.3480
380+ $0.5265 $200.0700
495+ $0.5090 $251.9550
660+ $0.4563 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess