EN
  • EN
  • DE

TL272IDR

Part No TL272IDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028661-TL272IDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL272IDR CAD Model

Description

Introducing the TL272IDR from Texas Instruments

The TL272IDR is a precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. Manufactured by the reputed Texas Instruments, this op-amp is part of a family of devices designed to provide low input bias currents, high input impedance, and fast switching speeds.

Key Features

  • High Speed: The TL272IDR boasts a high slew rate and fast settling time, ensuring quick response times in high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier maintains low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Dual Operation: This device features a dual operational amplifier configuration, providing flexibility in design and reducing the number of components required for multistage applications.
  • Wide Supply Range: The TL272IDR operates over a broad supply voltage range, accommodating various power supply configurations and allowing for versatility in different system designs.
  • Robust Output Drive: With its ability to drive capacitive loads, this op-amp is a strong choice for applications requiring robust output characteristics.

Applications

The TL272IDR is well-suited for a host of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio processing
  • Analog to digital converters
  • Signal conditioning
  • Medical instrumentation

Quality and Reliability

As with all Texas Instruments products, the TL272IDR is designed with a commitment to quality and reliability. It undergoes rigorous testing to ensure performance standards are met, providing peace of mind for designers and engineers integrating this operational amplifier into their systems.

Ordering Information

The TL272IDR comes in a convenient SOIC-8 package, optimized for space-saving on PCBs and is available for ordering in different quantities to suit project requirements. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess