EN
  • EN
  • DE

TL16PNP550AFN

Part No TL16PNP550AFN
Manufacturer Texas Instruments
Catalog Unclassified
Description PLUG AND PLAY UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TL16P
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 685425-TL16PNP550AFN
Ultra Librarian 3D Model Ultra Librarian TL16PNP550AFN CAD Model

Description

Overview of Texas Instruments TL16PNP550AFN

The TL16PNP550AFN is a highly sophisticated, integrated circuit from Texas Instruments, designed to serve as an advanced interface solution for serial communication. This product is part of TI's renowned family of UART (Universal Asynchronous Receiver/Transmitter) interfaces, which are widely used in a variety of data communication applications. The TL16PNP550AFN offers a reliable and efficient means for data exchange between a data bus and a serial communication port.

Key Features

  • High-Speed Performance: The TL16PNP550AFN is capable of handling serial data rates up to 1.5 Mbps, making it suitable for high-speed data transmission requirements.
  • Enhanced FIFO: It comes with a 16-byte FIFO (First In, First Out) buffer, which helps to reduce the overhead of CPU data management and improves overall data throughput.
  • Flexible Baud Rate Generation: The device can generate a wide range of baud rates, providing versatility in interfacing with various systems and ensuring compatibility with a multitude of communication standards.
  • Programmable Character Lengths: With the ability to program character lengths from 5 to 8 bits, the TL16PNP550AFN can adapt to various data formats and protocols.
  • Robust Error Detection: It includes built-in parity and framing error detection mechanisms, which help to ensure the integrity of the data being transmitted and received.

Applications

The TL16PNP550AFN is ideal for deployment in systems that require efficient and reliable serial data communication. Its applications span across various industries and can include:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Data acquisition systems
  • Computer peripheral interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TL16PNP550AFN is no exception. It is designed to meet the high reliability standards required in industrial and commercial environments. With Texas Instruments' expertise in IC design, you can expect a high level of performance and dependability from this product.

Overall, the TL16PNP550AFN from Texas Instruments stands out as a versatile and reliable component for any application requiring serial communication, offering both performance and ease of integration to system designers and engineers.

You May Also Be Interested in

Texas Instruments
ADSL CODEC
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess