EN
  • EN
  • DE

TL16C752CIPFBR

Part No TL16C752CIPFBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL UART WITH 64-BYTE FIFO | IC DUAL UART W/64B FIFO 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Number of Channels 2, DUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 1.62V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TL16C752C
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1268105-TL16C752CIPFBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C752CIPFBR CAD Model

Description

Introducing the TL16C752CIPFBR UART from Texas Instruments

The TL16C752CIPFBR is a dual-channel Universal Asynchronous Receiver/Transmitter (UART) from the industry-leading semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is designed to meet the demanding requirements of today's advanced communication systems, providing high-speed serial data transfer capabilities and a range of versatile features.

With the TL16C752CIPFBR, engineers can expect a robust and reliable component that operates with a 3.3V or 5V power supply, making it a flexible choice for various applications. This UART is capable of supporting data rates up to 3 Mbps, which is essential for high-speed data communication in modern industrial, computing, and telecommunication systems.

The device features two independent UART channels, each with 64-byte FIFOs (First-In-First-Out memory queues) that significantly reduce the load on the system's CPU by minimizing data overflow and improving overall efficiency. This is particularly beneficial in systems where high data throughput and multi-tasking are critical.

Among its many functionalities, the TL16C752CIPFBR offers auto flow control, which automates the control of data flow and ensures smooth communication between devices without the risk of data loss. Additionally, the UART supports hardware and software flow control, and it includes a programmable baud rate generator that provides flexibility in setting the desired communication speeds.

For ease of integration, the TL16C752CIPFBR comes in a compact, surface-mount 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications. The package is also designed for efficient heat dissipation, ensuring reliable performance even under varying temperature conditions.

TI's TL16C752CIPFBR is an ideal solution for designers looking to implement a dual UART with enhanced features in their systems. Whether it's for point-of-sale terminals, networking equipment, or factory automation, this UART offers the performance and reliability that professionals expect from Texas Instruments.

The TL16C752CIPFBR is not just a component; it's a testament to Texas Instruments' commitment to providing advanced solutions that push the boundaries of communication technology.

You May Also Be Interested in

Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3824 $51.6768
17+ $6.0574 $102.9758
26+ $5.8681 $152.5706
36+ $5.6788 $204.4368
46+ $5.4895 $252.5170
61+ $4.9216 $300.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess