EN
  • EN
  • DE

ISO7840DW

Part No ISO7840DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.1ns
Rise / Fall Time (Typ) 1.7ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7840
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875995-ISO7840DW
Ultra Librarian 3D Model Ultra Librarian ISO7840DW CAD Model

Description

Introducing the ISO7840DW Digital Isolator from Texas Instruments

The ISO7840DW is a high-performance, quad-channel digital isolator manufactured by Texas Instruments (TI), designed to offer robust signal isolation for a wide array of applications. This device utilizes TI’s state-of-the-art silicon dioxide (SiO<sub>2) insulation barrier, which ensures reliable operation and extended life expectancy, even under the stress of high-voltage spikes and transients.

With its four independent isolation channels, the ISO7840DW provides a bidirectional communication interface, making it an ideal choice for systems that require a two-way data stream across the isolation barrier. Each channel supports data rates up to 100 Mbps, ensuring rapid data transfer and minimal signal delay, which is crucial for high-speed digital systems.

The ISO7840DW is characterized by its low power consumption and high efficiency, which make it suitable for power-sensitive applications. The device operates over a wide supply voltage range of 2.25V to 5.5V, providing design flexibility and compatibility with various logic levels. Additionally, it boasts an impressive common-mode transient immunity of ±100 kV/μs, offering excellent noise rejection and stable performance in electrically noisy environments.

Safety and reliability are paramount in the design of the ISO7840DW. It is certified to provide reinforced insulation with an isolation voltage of 4000 V<sub>RMS for 1 minute per UL 1577. Furthermore, it is compliant with the VDE V 0884-11 (VDE V 0884-11:2017-01) standards, ensuring that it meets stringent international safety requirements for basic and reinforced insulation.

The ISO7840DW comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C allows it to perform reliably in both commercial and industrial temperature environments.

Whether it’s industrial automation, motor control, medical equipment, or any system that demands reliable isolation, the ISO7840DW from Texas Instruments is engineered to deliver high-performance isolation with the quality and support you can expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4743 $53.8972
10+ $11.0559 $110.5590
15+ $10.7104 $160.6560
20+ $10.3649 $207.2980
25+ $10.0194 $250.4850
34+ $8.9829 $305.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess