EN
  • EN
  • DE

M24C08-FCT6TP

Part No M24C08-FCT6TP
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829047-M24C08-FCT6TP
Ultra Librarian 3D Model Ultra Librarian M24C08-FCT6TP CAD Model

Description

STMicroelectronics M24C08-FCT6TP EEPROM

The M24C08-FCT6TP is a robust and high-performance 8-Kbit serial EEPROM from the trusted semiconductor manufacturer, STMicroelectronics. This memory device is designed to provide efficient data storage solutions for a wide range of applications, from industrial electronics to consumer products. The EEPROM, which stands for Electrically Erasable Programmable Read-Only Memory, offers the advantage of in-circuit reprogramming with non-volatile storage, ensuring that data is retained even when power is removed.

One of the key features of the M24C08-FCT6TP is its compatibility with the I²C serial interface, which allows for easy integration into most microcontroller-based systems. The I²C interface supports a 100 kHz standard mode, a 400 kHz fast mode, and a 1 MHz fast mode plus, providing flexibility in terms of data transfer speeds to meet various system requirements.

The device operates within a supply voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V logic levels. This wide operating voltage range is beneficial for battery-operated and low-power applications. Additionally, the M24C08-FCT6TP offers a write cycle time of 5 ms, ensuring quick data storage and efficient system performance.

STMicroelectronics has designed the M24C08-FCT6TP with reliability in mind. It is rated for over 1 million write cycles and has a data retention period of more than 40 years. These characteristics make it an ideal choice for applications where data integrity and longevity are critical.

The EEPROM comes in a TSSOP8 package, which is known for its compact footprint and suitability for space-constrained applications. The M24C08-FCT6TP is also RoHS compliant and lead-free, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the M24C08-FCT6TP from STMicroelectronics is a versatile and reliable EEPROM solution that offers a blend of performance, durability, and ease of use. Its suitability for a broad range of applications and compatibility with standard communication protocols make it a top choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0848 $50.0320
1,440+ $0.0696 $100.2240
2,225+ $0.0675 $150.1875
3,065+ $0.0653 $200.1445
3,965+ $0.0631 $250.1915
5,305+ $0.0566 $300.2630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,900 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess