EN
  • EN
  • DE

MPC5777M-416DS

Part No MPC5777M-416DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5777M EVAL BRD / MPC5777M - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5777M
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5777
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1345850-MPC5777M-416DS
Ultra Librarian 3D Model Ultra Librarian MPC5777M-416DS CAD Model

Description

NXP MPC5777M-416DS Microcontroller

The NXP MPC5777M-416DS microcontroller is a state-of-the-art, high-performance automotive microcontroller designed to meet the rigorous demands of advanced engine control applications and industrial automation. This powerful microcontroller is part of the MPC57xx family, which is renowned for its exceptional processing capabilities, robust security features, and flexible communication interfaces.

Key Features:

  • Advanced Dual-Core Architecture: The MPC5777M-416DS features two enhanced e200z7 Power Architecture cores, each capable of operating at up to 264 MHz, providing the computational horsepower necessary for complex real-time processing.
  • Additional Lockstep Core: A third e200z4 core operates in lockstep with one of the main cores, ensuring functional safety and reliability, which is critical for automotive safety-critical applications.
  • Large Integrated Memory: It comes with 4 MB of on-chip flash memory and 512 KB of RAM, facilitating efficient code and data storage without the need for external memory components.
  • Multiple Communication Interfaces: The microcontroller includes a variety of communication interfaces such as FlexRay, multiple CAN modules, LIN, DSPI, and Ethernet, offering flexibility in connecting with other systems and peripherals.
  • Enhanced Security: Security features include a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a Secure Boot process to protect against unauthorized code execution and data tampering.
  • Advanced Timer Units: Comprehensive timing units, including the Modular Timer Unit (MTU) and the Enhanced Modular I/O System (eMIOS), provide precise timing control for a wide range of applications.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs with multiple channels enable accurate sensing and monitoring of analog signals.

Applications:

The MPC5777M-416DS is ideally suited for advanced automotive powertrain systems, including engine management and transmission control. It is also well-suited for hybrid and electric vehicle management systems, as well as industrial automation tasks that require high levels of processing power and safety features.

With its robust set of features and capabilities, the NXP MPC5777M-416DS microcontroller represents a premier choice for engineers and developers looking to push the boundaries of performance and reliability in their automotive and industrial applications.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess