EN
  • EN
  • DE

SC16C554DIB64,151

Part No SC16C554DIB64,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD 64LQFP  /  UART IC 4, QUART Channel 16 Byte 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935270063151,SC16C554DIB64-S,SC16C554DIB64-S
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260695-SC16C554DIB64,151
Ultra Librarian 3D Model Ultra Librarian SC16C554DIB64,151 CAD Model

Description

Introducing the SC16C554DIB64,151 UART Interface from NXP

The SC16C554DIB64,151 is a robust UART (Universal Asynchronous Receiver/Transmitter) interface IC designed by NXP Semiconductors, a leader in the industry. This powerful chip is part of the SC16C550 series, which is known for its high performance and reliability in serial communication applications. It's an ideal solution for designers looking to implement multiple serial I/Os in their system without the need for additional chips.

Key Features

  • Quad UART Channels: This device integrates four independent UART channels, each with its own set of registers and FIFOs, allowing for simultaneous serial operations across multiple interfaces.
  • Enhanced FIFOs: It comes with 64-byte FIFOs for both transmit and receive operations, significantly reducing CPU overhead and improving system efficiency.
  • Baud Rate Generation: The SC16C554DIB64,151 is capable of supporting a wide range of baud rates, providing flexibility for various communication requirements.
  • Modem Control Functions: It includes a complete modem control capability, making it suitable for applications that require remote control and monitoring.
  • Programmable Character Lengths: Users can program the character lengths to be 5, 6, 7, or 8 bits, allowing customization based on specific data format needs.
  • Industrial Temperature Range: The device operates over a wide temperature range, making it suitable for industrial applications.

Applications

The SC16C554DIB64,151 is versatile and can be used in a variety of applications. Its multiple UART channels are particularly beneficial in complex systems that require reliable serial communication. Common applications include:

  • Factory automation and industrial control systems
  • Networking equipment, such as routers and switches
  • Point-of-sale terminals
  • Telecommunication systems

Easy Integration

The device is offered in a compact 64-pin LQFP (Low-profile Quad Flat Package), which ensures a small footprint while still delivering powerful functionality. Its compatibility with 3.3V power supply and 5V tolerant I/Os makes it easy to integrate into a wide range of existing and new designs.

Overall, the NXP SC16C554DIB64,151 UART interface is a highly capable component that offers a blend of performance, flexibility, and reliability, making it an excellent choice for any application requiring high-quality serial communication capabilities.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess