EN
  • EN
  • DE

TL16C552AFNRG4

Part No TL16C552AFNRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL ASYNCHRONOUS COMMUNICATIONS ELEMENT | IC ASYNC COMM ELEMENT DUAL68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Supply Voltage (V) 4.75V ~ 5.25V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number TL16C552A
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1268094-TL16C552AFNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552AFNRG4 CAD Model

Description

Overview of TL16C552AFNRG4

The TL16C552AFNRG4 is a dual UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from Texas Instruments, designed for efficient serial communication in a variety of applications. This product offers enhanced features over single UARTs and is particularly suitable for systems that require reliable and high-speed data transfer.

Key Features

  • Dual UART Channels: The device contains two independent UART channels, each capable of handling serial communication protocols, thereby doubling the serial data handling capacity without the need for additional chips.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs to reduce the potential for data overrun and to improve system efficiency by allowing the storage of multiple characters before the need for processing.
  • Programmable Baud Rate Generators: The TL16C552AFNRG4 allows for flexible baud rate generation, which can be programmed to support a wide range of data transfer speeds to match specific application requirements.
  • Modem Control Functions: It includes a complete modem control capability, enabling it to be used in applications that require remote control and monitoring of modems.
  • Industrial Temperature Range: This device is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • 5V Operation: The TL16C552AFNRG4 operates at a supply voltage of 5V, making it compatible with many legacy systems and simplifying power supply design.

Applications

The TL16C552AFNRG4 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunications systems

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the TL16C552AFNRG4 offers a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability for their products, and this dual UART is no exception, adhering to stringent industry standards.

For developers and system integrators looking for a robust serial communication solution, the TL16C552AFNRG4 from Texas Instruments provides a feature-rich and reliable option that is proven in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess