EN
  • EN
  • DE

HD63450RPS12

Part No HD63450RPS12
Manufacturer Renesas Electronics America
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1203546-HD63450RPS12
Ultra Librarian 3D Model Ultra Librarian HD63450RPS12 CAD Model

Description

The HD63450RPS12 is an UART (Universal Asynchronous Receiver Transmitter) integrated circuit in the Interface category.

  • Manufacturer: Renesas Electronics America
  • Package: Bulk
  • Standard Package: 1 piece
  • MSL Level: 3 (168 hours)
  • REACH Status: Undefined by vendor
  • HTSUS Code: 8542.31.0001
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess