EN
  • EN
  • DE

74HC7731D,112

Part No 74HC7731D,112
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC QUAD 64BIT SHIFT REGIS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Register, Multiplexed
Output Type Push-Pull
Number of Elements 4
Number of Bits per Element 64
Function Universal
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765467-74HC7731D,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC7731D,112 CAD Model

Description

Product Overview: 74HC7731D,112

The 74HC7731D,112 is a high-speed Si-gate CMOS device that is part of the 74HC family, known for its robust performance and compatibility with TTL levels. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is designed to deliver precision and reliability for a wide range of digital applications.

Key Features

  • Logic Type: The 74HC7731D,112 is characterized as a CMOS logic level device, ensuring low power consumption and high noise immunity.
  • Package: Enclosed in a slim SOIC-14 packaging, it is suitable for space-constrained applications while providing adequate thermal performance.
  • Operating Voltage: It operates within a voltage range of 2.0V to 6.0V, making it versatile for use in various logic level systems.
  • Temperature Range: This device can operate over a broad temperature range, typically from -40°C to +125°C, ensuring stability in varying environmental conditions.
  • Speed: The 74HC7731D,112 boasts fast propagation delays, allowing for high-speed operation in critical timing applications.
  • Compatibility: Its inputs are designed to be compatible with TTL levels, which allows for easy interfacing with older logic families.

Applications

The versatile nature of the 74HC7731D,112 makes it suitable for a wide array of applications, including:

  • Logic level shifting and translation
  • Memory address decoding
  • Control systems
  • Data management and processing
  • Embedded systems
  • Timing circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The 74HC7731D,112 is produced under strict quality control standards and is designed to meet the demanding requirements of the electronics industry. Its robust construction ensures long-term reliability, making it a preferred choice for engineers and designers seeking performance and durability.

In summary, the 74HC7731D,112 from NXP Semiconductors is a high-performance CMOS logic device that combines low power consumption with high-speed operation. Its wide operating voltage range, compatibility with TTL levels, and reliable packaging make it an excellent choice for a variety of digital applications.

You May Also Be Interested in

Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess