EN
  • EN
  • DE

TL16C552AMHV

Part No TL16C552AMHV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL ASYNCHRONOUS COMMUNICATIONS ELEMENT WITH FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268095-TL16C552AMHV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C552AMHV CAD Model

Description

Overview of TL16C552AMHV Dual UART With 16-Byte FIFO

The TL16C552AMHV is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from Texas Instruments. This device is specifically designed to meet the communication needs of embedded systems, providing efficient serial data exchange with peripheral devices or between two points in a network. It is an ideal choice for applications requiring high-speed, reliable serial data communication in harsh industrial environments.

Key Features

  • Dual Channel: The TL16C552AMHV contains two independent UART channels, each with its own set of registers and FIFOs. This allows for simultaneous data processing on both channels, enhancing multitasking capabilities.
  • 16-Byte FIFO: Each UART channel is equipped with a 16-byte FIFO to reduce the potential for data overrun and to improve system efficiency by allowing the CPU to service the UART less frequently.
  • Programmable Baud Rate: The device supports a wide range of baud rates, providing flexibility to match the specific requirements of various communication protocols and systems.
  • Automatic Infrared (IrDA) Encoder/Decoder: The TL16C552AMHV includes built-in support for IrDA communication, making it suitable for wireless infrared data links.
  • Modem Control Functions: Comprehensive modem control capabilities are integrated into the device, enabling it to interface with modem hardware effectively.
  • Industrial Temperature Range: It operates over an extended temperature range, making it reliable for industrial applications.

Applications

The TL16C552AMHV is versatile and can be used in various applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunication systems

Reliability and Support

As a product of Texas Instruments, the TL16C552AMHV comes with the assurance of quality and reliability that the brand is known for. Technical support and comprehensive documentation are available to assist with integration, development, and troubleshooting.

Whether you're developing a complex industrial system or a simple serial communication interface, the TL16C552AMHV offers a robust, dual-channel UART solution that delivers performance and durability.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $518.0175 $518.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess