Overview of SN74ALS244CNSRG4
The SN74ALS244CNSRG4 is a high-performance octal buffer/line driver designed by Texas Instruments (TI) to provide top-tier operational efficiency for a wide range of digital systems. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) logic family and is specifically engineered to drive heavily loaded outputs with minimal power consumption while maintaining high speed.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: Typically 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments.
- Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with a variety of digital loads.
- 3-State Outputs: Provides bus control for system resource sharing by placing the outputs in a high-impedance state.
- Package: The device is housed in a 20-pin plastic SOP (Small Outline Package), which is ideal for space-constrained applications.
- Temperature Range: Operates within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.
Applications
The SN74ALS244CNSRG4 is versatile, making it an excellent choice for a broad spectrum of applications. It is commonly used in:
- Bus Interface Buffering
- Memory Address Drivers
- Input/Output Port Expansion
- Data Communication Systems
- Control Systems
Quality and Reliability
As with all Texas Instruments products, the SN74ALS244CNSRG4 is manufactured to the highest standards of quality and reliability. TI's commitment to excellence ensures that this buffer/line driver delivers consistent performance and longevity in your electronic designs.
Environmental Compliance
The SN74ALS244CNSRG4 is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.
With its robust feature set and TI's reputation for quality, the SN74ALS244CNSRG4 is a reliable and efficient solution for your digital interfacing needs.