EN
  • EN
  • DE

MM3Z4V7T1

Part No MM3Z4V7T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 80 Ohms
Current - Reverse Leakage at Vr 3μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z4V7
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1224448-MM3Z4V7T1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MM3Z4V7T1 CAD Model

Description

The ON Semiconductor MM3Z4V7T1 is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 4.7V. This small-signal Zener diode is optimized for use in a wide variety of electronic circuits, offering a stable and reliable performance in a compact SOD-323 package.

Key Features

  • Nominal Zener Voltage: 4.7V, providing precise voltage regulation for your circuits.
  • Package: SOD-323, a small and surface-mountable form factor that is ideal for high-density circuit designs.
  • Power Dissipation: With a power dissipation of 300mW, the MM3Z4V7T1 is capable of handling moderate power levels in a small package.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for sensitive applications.
  • Operating Temperature Range: This diode operates effectively over a wide temperature range from -55°C to +150°C, making it suitable for various environmental conditions.

Applications

The MM3Z4V7T1 Zener diode from ON Semiconductor is versatile and can be used in numerous applications. It is commonly utilized in:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM3Z4V7T1 Zener diode is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can meet the demands of even the most critical applications.

Environmental Compliance

The MM3Z4V7T1 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental responsibility and the reduction of harmful substances in electronic components.

Whether you are designing power supplies, protecting sensitive electronic components, or ensuring the stability of your electronic devices, the ON Semiconductor MM3Z4V7T1 Zener diode is an excellent choice for maintaining voltage regulation with high precision and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0173 $50.0835
6,175+ $0.0162 $100.0350
9,555+ $0.0157 $150.0135
13,700+ $0.0146 $200.0200
17,860+ $0.0140 $250.0400
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess