EN
  • EN
  • DE

TL16C550BIFN

Part No TL16C550BIFN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ASYNCHRONOUS COMMUNICATIONS ELEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268089-TL16C550BIFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550BIFN CAD Model

Description

The TL16C550BIFN is a high-performance UART (Universal Asynchronous Receiver/Transmitter) from Texas Instruments, designed to address the requirements of both high-speed and low-power consumption in modern computing and communication systems. This integrated circuit provides enhanced UART functions with a 16-byte FIFO to significantly reduce the potential for data overrun at higher data rates and multi-tasking environments.

Key Features and Benefits

  • Enhanced Data Rates: The TL16C550BIFN supports data transmission rates up to 1.5 Mbps, making it suitable for high-speed serial communication applications such as file transfers, modem interfacing, and data acquisition systems.
  • 16-Byte FIFO Buffers: With its built-in FIFO buffers for both transmit and receive lines, the device offers improved data throughput and reduces CPU overhead, which is critical for multitasking operating systems.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be set to any rate to precisely match the speed of the connected peripherals, ensuring flexible and reliable communication.
  • Automatic Hardware and Software Flow Control: The device supports both hardware and software flow control to prevent data loss during high-speed communication.
  • Low Power Consumption: Designed for power-sensitive applications, the TL16C550BIFN features a low-power sleep mode, which helps to conserve energy when the UART is not in active use.
  • Industrial Operating Temperature Range: The device is built to operate reliably in a wide temperature range, making it suitable for industrial applications.

Applications

The TL16C550BIFN is ideal for a variety of applications where efficient serial communication is necessary. These include:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Computer Peripheral Interfacing
  • Serial Data Acquisition Systems

Package and Quality

The TL16C550BIFN is offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for surface-mount technology and provides a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, ensuring that this product meets the highest industry standards.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess