EN
  • EN
  • DE

TL16C452FNG4

Part No TL16C452FNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Features Printer Port
Number of Channels 2, DUART
Supply Voltage - Operating 4.75 V to 5.25 V
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1107608-TL16C452FNG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C452FNG4 CAD Model

Description

The TL16C452FNG4 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) with integrated parallel port functionality, designed and manufactured by Texas Instruments. This integrated circuit is ideal for applications requiring serial port expansion and flexible I/O interfacing in a single package.

Key Features

  • Dual Channel UART: Each UART channel is capable of handling serial data rates up to 1.5 Mbps, providing efficient communication for high-speed data exchange.
  • FIFO Buffers: With 16-byte FIFOs for transmit and receive operations on each UART, the TL16C452FNG4 helps to reduce the overhead of CPU intervention, increasing system efficiency.
  • Parallel Port: The integrated bidirectional parallel port offers an additional interface for peripheral device connections, supporting SPP, EPP, and ECP modes for enhanced data throughput and versatility.
  • Programmable Baud Rate Generators: Baud rate generators allow for the configuration of a wide range of baud rates, providing flexibility to match the requirements of various communication standards.
  • Modem Control Circuitry: The device includes complete modem control capabilities, which are essential for establishing and maintaining serial communications with modem-based systems.
  • Flexible Character Formatting: It supports 5-, 6-, 7-, or 8-bit characters, with even, odd, or no parity bit generation and detection, along with 1, 1.5, or 2 stop bit generation, accommodating various data formats.
  • Industrial Temperature Range: The TL16C452FNG4 operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The TL16C452FNG4 is designed for use in a variety of applications that require reliable serial communication and I/O port expansion, such as:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Embedded systems

With its robust feature set and Texas Instruments' reputation for quality, the TL16C452FNG4 is an excellent choice for designers looking to enhance their systems with dual UART capabilities and parallel port functionality.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess