EN
  • EN
  • DE

TSC2046EVM-PDK

Part No TSC2046EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MOD FOR TSC2046-PDK / SC2046 Touch Screen Controller Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Touch Screen Controller
Embedded No
Utilized IC / Part TSC2046
Primary Attributes 4-Wire Resistive Touch Screen Controller, SPI Interface
Secondary Attributes Graphic User Interface
Supplied Contents Board(s)
Win Source Part Number 798466-TSC2046EVM-PDK
Popularity Medium
Supply and Demand Status Balance
Family Name TSC2046
Introduction Date September 01, 2004
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSC2046EVM-PDK CAD Model

Description

Product Overview: TSC2046EVM-PDK

The TSC2046EVM-PDK from Texas Instruments is a comprehensive evaluation module (EVM) and performance demonstration kit (PDK) designed for the TSC2046, which is a 4-wire resistive touch screen controller. This advanced EVM-PDK allows developers and engineers to thoroughly explore the capabilities and features of the TSC2046, ensuring that they can efficiently integrate this technology into their touch-sensitive applications.

Key Features of TSC2046EVM-PDK

  • High-Performance Touch Controller: The TSC2046 is a next-generation version of the ADS7846 touch screen controller, offering enhanced performance and versatile features for a wide range of touch input applications.
  • Complete Evaluation Solution: The kit includes everything needed to start evaluating the TSC2046, including a touch screen controller board, a USB-based motherboard for interfacing with a PC, and robust evaluation software.
  • Intuitive Software Interface: The provided software allows users to easily interact with the TSC2046, adjust settings, and monitor performance. It's designed to facilitate a smooth evaluation process and rapid development.
  • Flexible Power Options: The EVM can be powered through the USB connection or with an external power supply, offering flexibility for different testing scenarios and environments.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including a user guide, schematics, and application notes, to assist users in maximizing the utility of the EVM-PDK.

Applications

The TSC2046EVM-PDK is ideal for developers working on touch screen solutions for a variety of applications, including:

  • Personal Digital Assistants (PDAs)
  • Point-of-sale (POS) terminals
  • Smartphones and tablet computers
  • Industrial controls and instrumentation

With its robust feature set and comprehensive evaluation tools, the TSC2046EVM-PDK from Texas Instruments is an indispensable asset for professionals seeking to develop or integrate touch screen technology into their products. The EVM-PDK offers a hands-on approach to understanding the functionality and performance of the TSC2046, facilitating a streamlined design process and helping to reduce time-to-market for touch-enabled devices.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess