EN
  • EN
  • DE

TL08CD

Part No TL08CD
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029424-TL08CD
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL08CD CAD Model

Description

The TL08CD operational amplifier by Texas Instruments represents a significant leap in electronic component design, offering a versatile solution for a wide range of applications. This integrated circuit is part of the industry-acclaimed TL08x series, known for its high-performance JFET-input operational amplifiers. The TL08CD variant comes in a standard SOIC-8 package, making it suitable for space-constrained applications while providing excellent thermal performance.

Key Features

  • Low Input Bias and Offset Currents: The TL08CD boasts very low input bias and offset currents, which is ideal for high-impedance sensor amplification and precise data acquisition systems.
  • High Input Impedance: JFET input stage provides high input impedance, ensuring minimal loading on the preceding stage.
  • High Slew Rate: With a slew rate typically at 13 V/µs, this op-amp is capable of handling fast signal transitions, making it suitable for audio, video, and high-frequency signal processing.
  • Wide Bandwidth: The device offers a wide bandwidth of 3 MHz, which is beneficial for a variety of analog signal processing tasks.
  • Low Power Consumption: The TL08CD is designed for efficiency, with a low power consumption that makes it ideal for battery-powered devices and energy-sensitive applications.

Applications

The TL08CD operational amplifier is a versatile component that can be used in a multitude of electronic circuits and systems. Its high fidelity and robust performance make it suitable for:

  • Audio processing equipment
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL08CD operational amplifier is manufactured under strict quality control standards, ensuring reliability and performance consistency for each unit. Its robust design is capable of withstanding the rigors of both commercial and industrial environments.

Whether you're designing professional audio equipment, precision instrumentation, or any other application requiring a reliable and high-performing operational amplifier, the TL08CD from Texas Instruments is an excellent choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess