EN
  • EN
  • DE

C93402

Part No C93402
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 12.4 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 8.6 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 3 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Nickel (AgNi), Gold (Au)
Relay Type Telecom
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1550186-C93402
Ultra Librarian 3D Model Ultra Librarian C93402 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess