EN
  • EN
  • DE

TL084CPWE4

Part No TL084CPWE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, 30-V, 3-MHz, 13-V/µs slew rate, In to V+, JFET-input op amp 14-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 3 MHz
Case / Package TSSOP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 3 MHz
Height 1.2 mm
Input Bias Current 400 pA
Input Offset Voltage (Vos) 15 mV
Lead Free Lead Free
Length 5 mm
Max Dual Supply Voltage 18 V
Max I/O Voltage 15 mV
Max Operating Temperature 125 °C
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Nominal Gain Bandwidth Product 3 MHz
Nominal Supply Current 11.2 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 1.4 mA
Operating Supply Voltage 18 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Slew Rate 13 V/µs
Thickness 1 mm
Voltage Gain 106.02 dB
Width 4.4 mm
Win Source Part Number 1118073-TL084CPWE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084CPWE4 CAD Model

Description

The TL084CPWE4 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in analog IC technology. This particular model is part of the TL08x series, which is renowned for its JFET-input operational amplifiers. These devices provide users with a perfect balance between speed, low input bias and offset currents, and fast settling time, making them suitable for a wide range of applications.

Key Features

  • Low Power Consumption: The TL084CPWE4 is designed for optimized power usage, making it suitable for battery-powered devices and other applications where power efficiency is a priority.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the op-amp to operate in a variety of conditions without sacrificing performance.
  • Low Input Bias and Offset Currents: The JFET input stage ensures minimal bias and offset currents, which is critical for precision amplification tasks.
  • Output Short-Circuit Protection: The device includes protection against short circuits, providing reliability and robustness in complex electronic systems.
  • High Input Impedance: JFET input stage offers high input impedance, which makes it an excellent choice for applications requiring minimal loading of the input source.
  • Internal Frequency Compensation: With this built-in feature, the TL084CPWE4 maintains stability and performance across its operating range.

Applications

The TL084CPWE4 is versatile and can be used in numerous applications, including:

  • Active Filters
  • Signal Conditioning
  • Audio Amplifiers
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Professional Audio Equipment
  • Function Generators

Package and Quality

The TL084CPWE4 comes in a PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, offering consistent performance for industrial and commercial applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,680 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess