EN
  • EN
  • DE

TL082MFKB

Part No TL082MFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 20LCCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 3 mV
Current - Supply 1.4mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 685316-TL082MFKB
Ultra Librarian 3D Model Ultra Librarian TL082MFKB CAD Model

Description

The TL082MFKB stands out as a remarkable operational amplifier designed by Texas Instruments, tailored to cater to a wide array of applications requiring low input bias and offset currents, coupled with high input impedance. This operational amplifier is part of the TL08x series, which is renowned for integrating JFET-input technology to deliver improved performance in comparison to standard bipolar input operational amplifiers.

Key Features and Benefits

  • Low Power Consumption: The TL082MFKB is engineered for efficiency, consuming minimal power which makes it ideal for battery-powered devices and energy-saving applications.
  • High Input Impedance: A JFET input stage ensures that the device has a high input impedance, significantly reducing the loading effect on the source circuit.
  • Low Input Bias and Offset Currents: These characteristics are essential for precision applications, as they minimize error and enhance the overall accuracy of the amplification process.
  • Wide Bandwidth: With a bandwidth typically extending to several megahertz, the TL082MFKB is well-suited for audio, telecommunications, and instrumentation applications that require fast signal processing.
  • High Slew Rate: The device's high slew rate ensures that output signals can change rapidly, which is crucial for high-speed amplifiers and circuits handling fast transient signals.

Applications

Thanks to its versatile features, the TL082MFKB is employed in a diverse set of applications, including:

  • Audio and Hi-Fi Systems
  • Active Filters
  • Sample and Hold Circuits
  • Integrators and Differentiators
  • Operational Amplifiers
  • Function Generators
  • Analog-to-Digital Converters

Package and Quality

The TL082MFKB comes in a variety of packages, including PDIP, SOIC, and VSSOP, providing flexibility for different PCB layouts and space constraints. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each component meets rigorous reliability and performance criteria.

In conclusion, the TL082MFKB operational amplifier from Texas Instruments is a high-quality component that offers excellent electrical characteristics for a broad range of electronic designs. Its integration of JFET-input technology makes it a go-to choice for designers seeking to enhance the performance of their circuits while maintaining energy efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8397 $90.8397
2+ $88.0009 $176.0018
3+ $85.1622 $255.4866
4+ $82.3235 $329.2940
5+ $73.8072 $369.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess