Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267939-TL072MJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL072MJGB CAD Model

Description

The TL072MJGB is a high-quality operational amplifier (op-amp) from Texas Instruments, renowned for its exceptional performance and versatility. This device is part of the TL07x series of JFET-input operational amplifiers, which are designed to offer a well-balanced combination of features making them suitable for a vast array of applications. The TL072MJGB, in particular, is a dual operational amplifier that integrates two independent op-amps into a single package, providing compact and efficient solutions for circuit designs.

Key Features

  • Low Power Consumption: The TL072MJGB is engineered for low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Low Input Bias and Offset Currents: Its JFET input stage ensures minimal input bias and offset currents, which is crucial for high-impedance sensor amplification and precision applications.
  • High Input Impedance: The JFET technology provides the op-amp with a high input impedance, allowing for minimal loading on the source circuit.
  • Low Noise: This op-amp boasts a low-noise specification, which makes it suitable for audio pre-amplification and other applications where signal integrity is paramount.
  • Output Short-Circuit Protection: The TL072MJGB includes protection against short-circuits, enhancing the durability and reliability of the device in challenging environments.
  • Internal Frequency Compensation: With built-in frequency compensation, the device is stable for unity-gain operations and doesn't require external components for phase compensation.

Applications

The versatility of the TL072MJGB allows it to be used in a wide range of applications. It is particularly well-suited for high-fidelity and audio pre-amplifier circuits due to its low noise. Additionally, it can be employed in active filters, sample-and-hold circuits, and as a general-purpose operational amplifier in scientific and medical instrumentation. Its reliable performance also makes it a good choice for industrial control systems, where precision and stability are essential.

With the TL072MJGB, designers can expect a combination of performance, efficiency, and reliability, making it a go-to component for both simple and complex electronic circuits. Texas Instruments' commitment to quality ensures that the TL072MJGB operational amplifier stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5804 $55.1608
5+ $22.6301 $113.1505
7+ $21.9229 $153.4603
10+ $21.2157 $212.1570
13+ $20.5085 $266.6105
17+ $18.3869 $312.5773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 658 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention