Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.6V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Supply Current 150μA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TS27*2
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274228-TS27M2ACD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS27M2ACD CAD Model

Description

STMicroelectronics TS27M2ACD Precision Op-Amp

The TS27M2ACD from STMicroelectronics is a high-precision operational amplifier that offers an optimal balance of performance features. Designed to operate with single or dual supplies, this device is a perfect choice for a wide range of applications, from industrial to automotive, and particularly for any circuit requiring high-precision computation.

The TS27M2ACD is part of STMicroelectronics' BiCMOS family and boasts a low power consumption profile. It operates over a wide range of power supplies, from 3V to 16V, providing flexibility in various circuit designs. This operational amplifier is characterized by its very low input offset voltage and low temperature drift, ensuring a consistent performance across a broad temperature range (-40°C to +125°C).

This device features a high gain bandwidth product of 1.3MHz and a low noise level, making it suitable for high-fidelity audio applications and signal conditioning in measurement systems. The low input bias current is another key attribute, which makes it ideal for applications requiring a high input impedance.

The TS27M2ACD comes in an 8-pin SOIC package, which is widely used and easy to integrate into various PCB designs. Its robust design includes latch-up immunity and ESD protection, providing a reliable solution even in harsh environments.

Key features of the TS27M2ACD include:

  • Very low input offset voltage: 0.5mV max (TS27M2AC)
  • Low temperature coefficient: 2µV/°C
  • Supply voltage range: 3V to 16V
  • Low supply current: 150µA/op
  • High gain bandwidth product: 1.3MHz
  • Low noise: 8nV/√Hz

Whether it's for sensor interfaces, battery-powered devices, or precision analog processing, the TS27M2ACD stands out for its reliability and precision. Its combination of low power consumption and high accuracy makes it an excellent choice for designers looking to optimize their systems for both performance and efficiency.

You May Also Be Interested in

Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Texas Instruments
ADVANCED LINCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Lowest to $2.1528
ECAD model for TLV2252AIPWRG4
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLV2444CPWRG4
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention