EN
  • EN
  • DE

TL072CDR2G

Part No TL072CDR2G
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217593-TL072CDR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL072CDR2G CAD Model

Description

Product Overview: Texas Instruments TL072CDR2G

The TL072CDR2G from Texas Instruments is a high-quality, low-noise operational amplifier that is part of the industry-acclaimed TL07x series. Designed with the needs of professional audio and instrumentation applications in mind, this op-amp features JFET inputs, which provide it with a wide bandwidth, low input bias currents, and a high input impedance.

Key Features

  • Low Noise: The TL072CDR2G offers a low-noise performance, making it ideal for audio pre-amplification and sensitive signal processing applications where maintaining signal integrity is crucial.
  • High Input Impedance: JFET input stages grant this operational amplifier a high input impedance, which minimizes the loading effect on upstream circuits and preserves signal quality.
  • Wide Bandwidth: With a high slew rate and a wide bandwidth, the TL072CDR2G is capable of handling a broad range of frequencies, ensuring versatility across various applications.
  • Low Power Consumption: Despite its high-performance capabilities, this op-amp is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Dual Operational Amplifier: The device contains two independent op-amps in a single package, offering design compactness and reduced component count in circuits.

Applications

The TL072CDR2G is widely used in an array of applications, including:

  • Professional audio equipment
  • Active filters
  • Signal conditioning
  • Instrumentation
  • Analog-to-digital converters

Package and Quality

This operational amplifier is offered in an SOIC-8 package, which ensures a small footprint on printed circuit boards (PCBs) and compatibility with standard surface-mount technology (SMT) assembly processes. Texas Instruments is known for its commitment to high-quality components, and the TL072CDR2G is no exception, meeting rigorous industry standards for performance and reliability.

Whether you're designing professional audio systems or precision instrumentation, the TL072CDR2G operational amplifier from Texas Instruments provides the performance and quality you need to deliver outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess