EN
  • EN
  • DE

ADS8515IBDBR

Part No ADS8515IBDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP / 16-Bit 250-kSPS Sampling CMOS ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Style SMD
Part Number Series ADS8515
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811556-ADS8515IBDBR
Ultra Librarian 3D Model Ultra Librarian ADS8515IBDBR CAD Model

Description

Product Overview: Texas Instruments ADS8515IBDBR

The Texas Instruments ADS8515IBDBR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a compelling solution for precision data acquisition in a broad range of applications. Designed with advanced technology, this ADC is part of the ADS8515 series, which is renowned for its excellent data conversion accuracy and speed.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 250 kSPS (kilo-samples per second)
  • Analog Input: Bipolar, differential input range
  • Interface: Parallel interface for easy connection with microcontrollers and DSPs
  • Power Supply: 5V single supply operation
  • Package: DBR (SSOP) package for space-saving applications

Performance and Quality

With its high precision and fast sampling rate, the ADS8515IBDBR is ideal for demanding applications requiring accurate data conversion, such as industrial process control, medical equipment, and scientific instrumentation. The device ensures low noise and a high signal-to-noise ratio (SNR), providing reliable performance for critical measurement tasks.

Design and Integration

The ADS8515IBDBR comes in a compact SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained designs. Its parallel interface allows for straightforward integration with a wide range of microcontrollers and digital signal processors, facilitating quick and efficient system development.

Applications

Thanks to its versatile features and robust performance, the ADS8515IBDBR is well-suited for a variety of applications, including:

  • Industrial automation and process control
  • Test and measurement equipment
  • Medical diagnostic and monitoring systems
  • Data acquisition systems
  • Scientific research instruments

Overall, the Texas Instruments ADS8515IBDBR ADC is a reliable and precise component that offers designers a high degree of functionality and ease of use for their data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1423 $60.4269
7+ $16.5270 $115.6890
10+ $16.0105 $160.1050
13+ $15.4941 $201.4233
17+ $14.9776 $254.6192
23+ $13.4282 $308.8486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess