EN
  • EN
  • DE

CLVTH16543MDLREP

Part No CLVTH16543MDLREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT REGISTERED TRANSCEIVER 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1161935-CLVTH16543MDLREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLVTH16543MDLREP CAD Model

Description

The CLVTH16543MDLREP is a high-performance, 16-bit transceiver from Texas Instruments, designed to facilitate the bi-directional communication of data on a bus interface in a digital system. This integrated circuit is part of TI's Advanced Low-Voltage CMOS (ALVC) line, which is renowned for its low-power consumption and high-speed operation.

Featuring two separate 16-bit bus transceiver sections with 3-state outputs, the CLVTH16543MDLREP is ideal for multiplexed transmission of data directly from the data bus or from the internal storage registers. Each byte has separate control inputs which can be shorted together for full 16-bit operation, making it incredibly flexible for various application requirements.

Key Features:

  • Compatibility: The device is compatible with mixed-mode signal operation, thus allowing it to interface with 5V and 3.3V logic signals without the need for external level shifting.
  • Speed: It boasts a high data transfer rate, making it suitable for high-speed memory and data-processing applications.
  • Power Efficiency: With its low-voltage operation, the CLVTH16543MDLREP is optimized for power-sensitive designs, providing significant energy savings.
  • Robustness: The device includes a bus-hold feature on the data inputs to eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing board space.
  • Versatility: It is equipped with both an active-high and active-low output enable (OE) for easy integration into various system designs.

Applications:

The versatility of the CLVTH16543MDLREP makes it suitable for a wide range of applications, including:

  • Data communication in servers and telecom infrastructure
  • High-speed data acquisition and processing systems
  • Interface bridging in multi-voltage systems
  • Bus extension applications in computing and networking hardware

In summary, the CLVTH16543MDLREP from Texas Instruments stands out as a reliable and efficient solution for high-speed, low-power data transfer in complex digital systems. Its advanced features and robust design ensure seamless integration and long-term performance in a variety of technology applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess