EN
  • EN
  • DE

TL062MFKB

Part No TL062MFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267872-TL062MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL062MFKB CAD Model

Description

The TL062MFKB is a high-performance, low-power JFET-input operational amplifier from Texas Instruments, designed to offer a balanced combination of features that make it ideal for a wide array of applications. With its JFET technology, the TL062MFKB provides a high input impedance which significantly reduces loading on the input source, a critical feature for sensitive signal conditioning applications.

This operational amplifier features a low input bias and offset currents, as well as low power consumption, making it suitable for battery-powered devices and energy-efficient designs. It operates over a wide range of power supply voltages, from ±3V to ±15V, offering designers flexibility in various circuit configurations and ensuring compatibility with both dual and single supply operations.

The TL062MFKB boasts a high slew rate and a bandwidth of 1MHz, which is particularly beneficial for applications requiring good transient response. Its low harmonic distortion and low noise contribute to its use in high-fidelity audio pre-amplification and signal processing tasks. Moreover, the device exhibits good stability while driving capacitive loads, which is advantageous in applications such as active filters and integrators.

Available in a compact package, the TL062MFKB is designed for space-constrained applications. It is widely used in sensor amplifiers, audio preamps, filters, and a variety of other analog circuits. Its robust design ensures reliability and a long operational lifespan, which is essential for industrial and commercial products.

Key features of the TL062MFKB include:

  • Low power consumption
  • High input impedance (JFET input stage)
  • Low input bias and offset currents
  • Wide power supply range: ±3V to ±15V
  • High slew rate: 3.5 V/μs
  • Internal frequency compensation
  • Low harmonic distortion
  • Extended temperature range

In conclusion, the TL062MFKB from Texas Instruments is an excellent choice for designers looking for a reliable, low-power operational amplifier with high input impedance and a good balance of speed and power efficiency. Its versatility makes it suitable for an array of electronic applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess