EN
  • EN
  • DE

MIC841HYMT-TR

Part No MIC841HYMT-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICROPWR 6MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)
Manufacturer Microchip Technology
Series Teeny™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad
Case / Package 6-TDFN (1.6x1.6)
Family Name MIC841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC841HYMT-DKR, MIC841HYMTTR-ND, MIC841HYMTTR, MIC841HYMT-CT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927146-MIC841HYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC841HYMT-TR CAD Model

Description

Microchip Technology's MIC841HYMT-TR Voltage Supervisor

The MIC841HYMT-TR from Microchip Technology is a highly precise, compact, and versatile voltage supervisor designed to enhance the reliability of power-sensitive systems. This component is part of Microchip's extensive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronic devices.

Key Features

  • Accuracy: The MIC841HYMT-TR offers a high threshold voltage accuracy of ±1.5%, ensuring reliable monitoring and control of the power supply voltage levels.
  • Low Power Consumption: It is optimized for low-power operations, making it an ideal choice for battery-operated devices where power efficiency is critical.
  • Adjustable Hysteresis: The device includes an adjustable hysteresis feature that provides flexibility in avoiding false triggering due to transient voltage fluctuations, thus improving system stability.
  • Manual Reset Input: A manual reset input is provided, allowing for an external signal to initiate a system reset, offering additional control to the user.
  • Multiple Output Configurations: It supports both open-drain and push-pull output configurations, catering to a wide range of design requirements.

Applications

The MIC841HYMT-TR is suitable for a variety of applications where voltage monitoring is critical. This includes:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Telecommunications infrastructure

Package and Availability

The device comes in a space-saving 6-TDFN (2x2mm) package, which is ideal for space-constrained applications. The "-TR" suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes.

In summary, the MIC841HYMT-TR from Microchip Technology is a versatile and reliable solution for voltage supervision requirements across a broad spectrum of electronic applications. Its precision, low power consumption, and flexible features make it an essential component for ensuring the stability and performance of sensitive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2119 $54.5355
105+ $0.9944 $104.4120
160+ $0.9634 $154.1440
215+ $0.9323 $200.4445
280+ $0.9012 $252.3360
375+ $0.8080 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess