Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dialight
Win Source Part Number 1129334-591-2301-013
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signalling
Ultra Librarian 3D Model Ultra Librarian 591-2301-013 CAD Model

Description

The 591-2301-013 is a part number for a LED indicator manufactured by Dialight. It is a discrete LED indicator designed for panel mounting, providing visual indication in various electronic devices and equipment. These indicators are known for their reliability and long lifespan.

Applications

  • Panel Indicators: Used as visual indicators on control panels to display the status of equipment or systems.
  • Power Status Indicators: Indicate whether power is on or off in electronic devices.
  • Alarm Indicators: Used in alarm systems to signal alerts or warnings.
  • Equipment Status Indicators: Show the operational status of machinery or electronic equipment.
  • Instrumentation: Used in instrumentation equipment for visual feedback.

Features

  • LED Technology: Utilizes LED technology for high brightness, low power consumption, and long lifespan.
  • Panel Mount: Designed for easy mounting on panels.
  • Specific LED Color: Features a specific LED color for clear visual indication (color to be determined from datasheet, as not specified).
  • Durable Construction: Built with robust materials for reliable performance in various environments.
  • Low Current Consumption: Requires minimal current, making it energy-efficient.

Benefits

  • Clear Visual Indication: Provides a bright and clear visual signal for easy status monitoring.
  • Long Lifespan: LED technology ensures a long operational life, reducing maintenance requirements.
  • Easy Installation: Designed for simple and quick panel mounting.
  • Energy Efficiency: Low current consumption reduces power consumption.
  • Reliable Performance: Durable construction ensures reliable operation.

Additional Details

The 591-2301-013 is typically available in various LED colors. The exact specifications such as voltage, current, and luminous intensity will depend on the specific configuration. Refer to the Dialight datasheet for detailed electrical and mechanical characteristics, including dimensions and mounting instructions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0840 $50.0160
59+ $1.7100 $100.8900
91+ $1.6565 $150.7415
125+ $1.6031 $200.3875
162+ $1.5497 $251.0514
216+ $1.3894 $300.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,768 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention