EN
  • EN
  • DE

TL054ACD

Part No TL054ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Number of Circuits 4
SR - Slew Rate 17.8 V/μs
GBP - Gain Bandwidth Product 2.7MHz
Current - Input Bias 30pA
Voltage - Input Offset 500μV
Operating Supply Current 8.4mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1267836-TL054ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL054A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL054ACD CAD Model

Description

Overview of Texas Instruments TL054ACD Precision Operational Amplifier

The Texas Instruments TL054ACD represents a high-performance, precision operational amplifier that is part of the industry-leading TL series. This specific model is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications including sensor interfacing, professional audio equipment, and active filtering systems.

Key Features

  • Low Noise: The TL054ACD boasts an exceptionally low noise density, which ensures a clean and precise signal amplification, critical for high-fidelity audio applications and precise measurement instruments.
  • High Speed: With a slew rate that outperforms many competitors, this operational amplifier can handle rapid signal changes efficiently, making it suitable for video processing and fast data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, the TL054ACD is designed to operate with minimal power draw, which is essential for battery-powered devices and energy-sensitive applications.
  • Wide Bandwidth: The device offers a wide bandwidth to accommodate a broad range of frequencies, ensuring versatility in its use across different electronic domains.
  • JFET Input: The JFET input stage provides high input impedance and low input bias current, which is beneficial for high-impedance sensor applications and precision amplification tasks.

Applications

The TL054ACD is adept at serving various sectors due to its robust design and versatile features. It is commonly utilized in:

  • Audio Processing Equipment
  • Analog Filters
  • Data Acquisition Systems
  • Instrumentation
  • Active Filters and Oscillators
  • Professional Mixing Consoles

Technical Specifications

The TL054ACD comes in a standard SOIC-14 package, ensuring compatibility with standard PCB layouts. The operating temperature range of -40°C to 85°C allows for its deployment in various environmental conditions. It features a typical dual supply voltage of ±5V to ±15V, but can also operate on a single supply for added design flexibility.

With its impressive array of features and proven reliability, the Texas Instruments TL054ACD operational amplifier stands as a superior choice for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess