Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 56-SDIP (0.600", 15.24mm)
Case / Package 56-PSDIP
Family Name MC908
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 9
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926397-MC908MR32VBE
Ultra Librarian 3D Model Ultra Librarian MC908MR32VBE CAD Model

Description

The NXP MC908MR32VBE microcontroller is a robust and versatile integrated circuit designed for a wide array of applications. This powerful component is part of NXP's MC9S08 family, which is renowned for its high-performance and low-power consumption capabilities. The MC908MR32VBE is particularly well-suited for industrial control systems, automotive electronics, and smart IoT devices, among other uses.

Key Features

  • Core: The microcontroller features a HC08 core, which is a high-performance microprocessor that provides efficient handling of computations and logic operations.
  • Memory: It comes equipped with 32KB of flash memory, which offers ample space for storing firmware and applications. Additionally, this non-volatile memory ensures data retention even after power cycles.
  • RAM: With 1KB of RAM, the MC908MR32VBE provides sufficient temporary data storage for operational tasks and data manipulation.
  • Speed: This microcontroller operates at a maximum frequency of 8 MHz, delivering a balance of speed and power efficiency for various tasks.
  • I/O Ports: The device includes multiple input/output ports, enabling it to connect and communicate with other components within a system.
  • Power Management: The MC908MR32VBE has advanced power management features that minimize energy consumption during idle and active states, making it ideal for battery-operated devices.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: The microcontroller is available in a 42-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The NXP MC908MR32VBE's unique combination of memory, processing power, and energy efficiency makes it an excellent choice for a variety of applications. Its robust I/O capabilities allow it to interface with sensors, actuators, and other peripherals, making it a popular choice for embedded systems, consumer electronics, and automation projects. Its reliability and durability also make it a preferred microcontroller for harsh industrial environments and automotive applications where precision and longevity are critical.

Conclusion

In summary, the NXP MC908MR32VBE microcontroller is a high-quality, adaptable, and energy-efficient solution for a multitude of electronic applications. Its powerful feature set ensures that it can meet the demands of both complex and simple tasks, making it a valuable component in the design and implementation of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention