EN
  • EN
  • DE

TL051CPG4

Part No TL051CPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier 1 Circuit - 8-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name TL051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TL051CPE4, TL051CPE4-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936589-TL051CPG4
Ultra Librarian 3D Model Ultra Librarian TL051CPG4 CAD Model

Description

The TL051CPG4 is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of speed, precision, and low power consumption. This op-amp is part of the TL05x series, which is known for its improved offset voltage, drift, and bandwidth over the TL07x series. The TL051CPG4 is ideally suited for a wide range of applications, including audio and instrumentation, due to its high input impedance and low noise levels.

Key Features

  • Low Noise: The TL051CPG4 boasts a low noise density of 15 nV/√Hz, making it an excellent choice for audio pre-amplification and sensitive measurement equipment.
  • High Speed: With a slew rate of 16 V/μs, this op-amp is capable of handling fast signal transitions, ensuring signal fidelity in high-speed circuits.
  • Low Power Consumption: It operates with a low supply current, typically 1.4 mA, which is ideal for battery-powered devices and energy-efficient designs.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from ±4 V to ±18 V, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: The TL051CPG4 includes built-in short-circuit protection, enhancing its reliability and robustness in complex electronic systems.
  • JFET Input: The JFET input stage offers high input impedance and low input bias and offset currents, which is beneficial for high-impedance sensor interfacing and precision amplification tasks.

Applications

The versatile nature of the TL051CPG4 makes it suitable for an array of applications. It is commonly used in:

  • Professional Audio Equipment
  • Active Filters
  • Fast Amplifiers
  • Sample and Hold Circuits
  • Integrators and Differentiators
  • Analog-to-Digital Converters (ADC) Driver

With its combination of features, the TL051CPG4 from Texas Instruments is an excellent choice for designers looking for an op-amp that provides a balance between performance and power efficiency. Whether it's for high-fidelity audio, precise instrumentation, or any application requiring a high-performance operational amplifier, the TL051CPG4 is up to the task.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5744 $55.1040
80+ $1.2919 $103.3520
120+ $1.2515 $150.1800
170+ $1.2111 $205.8870
215+ $1.1708 $251.7220
290+ $1.0496 $304.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess