EN
  • EN
  • DE

EPA3457G

Part No EPA3457G
Manufacturer PCA ELECTRONICS INC.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196101-EPA3457G
Categories Custom Parts
Manufacturer PCA ELECTRONICS INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPA3457G CAD Model

Description

The EPA3457G is a product manufactured by PCA ELECTRONICS INC. Based on available information, PCA Electronics specializes in magnetics components such as transformers and inductors. Therefore, it is highly probable that EPA3457G is an inductor or transformer.

Applications:

  • Switching power supplies.
  • DC-DC converters.
  • EMI filtering.
  • Signal isolation.
  • Various electronic circuits requiring inductive components.

Features:

  • High inductance value (specific value depends on the exact specification).
  • Low DC resistance for efficient operation.
  • Compact size for space-constrained applications.
  • High saturation current capability.
  • RoHS compliant.

Benefits:

  • Improved power supply efficiency.
  • Reduced EMI emissions.
  • Reliable operation in harsh environments.
  • Enhanced signal integrity.
  • Meets environmental regulations.

Technical Specifications:

As the product is likely a transformer or inductor, these are the characteristics which would likely apply, but specific values require further documentation.

  • Inductance: Value in Henrys (H) or millihenrys (mH).
  • DC Resistance (DCR): Value in Ohms (Ω).
  • Saturation Current (Isat): Value in Amperes (A).
  • Rated Current: Value in Amperes (A).
  • Turns Ratio (for transformers).
  • Isolation Voltage (for transformers): Value in Volts (V).
  • Operating Temperature Range: Typically -40°C to +85°C or wider.
  • Package Type: Surface mount or through-hole depending on the specific design.

The EPA3457G component from PCA ELECTRONICS INC. is likely to be a critical component in power management or signal conditioning circuits, based on the manufacturer's specialization in magnetics. Its specific parameters determine its suitability for a wide range of applications.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Holtek
Need more? Email Us
Fastrax
Lowest to $32.6415
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fuji Electric
Lowest to $8.1612
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess