EN
  • EN
  • DE

TIOL112DRCR

Part No TIOL112DRCR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IO-LINK DEVICE TRANSCEIVER WITH / 1/1 Transceiver Half I/O-Link 10-VSON (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 750 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Standard Package 5,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351312-TIOL112DRCR
Ultra Librarian 3D Model Ultra Librarian TIOL112DRCR CAD Model

Description

The TIOL112DRCR is a cutting-edge industrial interface transceiver from the renowned electronics manufacturer, Texas Instruments. Designed to facilitate robust communication in harsh industrial environments, this device is an integral component for a wide range of applications, including factory automation, motor control, and process automation systems.

At the heart of the TIOL112DRCR's functionality is its support for the IO-Link interface, which is the first globally standardized IO technology (IEC 61131-9) that allows for the bidirectional exchange of data from sensors and actuators to a type of industrial network known as an IO-Link master. This feature enables the device to provide detailed diagnostics, simplify device parameterization, and streamline device replacement, thus enhancing the overall efficiency and flexibility of the system it is integrated into.

The device is housed in a compact 16-pin VQFN package, which is ideal for space-constrained applications. It operates over a wide supply voltage range and is characterized by its low power consumption, making it a highly energy-efficient solution. Moreover, the TIOL112DRCR is designed with robustness in mind, featuring protection against electrostatic discharge (ESD), over-temperature conditions, and equipped with short-circuit protection for both the supply and IO-Link interface pins.

Key features of the TIOL112DRCR include:

  • Compliance with the IO-Link specification
  • Wide supply voltage range for flexible usage in various applications
  • Low power consumption for energy-efficient operation
  • Robust ESD protection to ensure reliability in industrial settings
  • Short-circuit protection for enhanced durability
  • Compact 16-pin VQFN package suitable for space-limited applications

With its robust design and advanced features, the TIOL112DRCR from Texas Instruments is an excellent choice for developers looking to integrate a reliable communication interface into their industrial systems. Its adherence to global standards and protective features ensure that it can withstand the rigors of industrial environments while maintaining high-performance communication capabilities.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess