EN
  • EN
  • DE

MAX7450ESA+

Part No MAX7450ESA+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description Video Signal Conditioner 8-Pin SOIC EP / IC CONDITIONER VIDEO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Conditioner
Applications Security Systems, Video Routing
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 786998-MAX7450ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7450
Introduction Date April 01, 2004
ECCN EAR99
Country of Origin Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX7450ESA+ CAD Model

Description

Maxim Integrated MAX7450ESA+ Video Filter

The Maxim Integrated MAX7450ESA+ is a high-performance, single-channel video filter designed to improve the quality of video signals in a variety of applications. This compact, integrated solution is ideal for filtering composite video signals to remove unwanted noise and artifacts, ensuring a cleaner and more stable image. The MAX7450ESA+ is housed in a space-saving 8-pin NSOIC package, making it suitable for space-constrained applications.

With a 5th-order, low-pass filter characteristic, the MAX7450ESA+ is capable of attenuating unwanted high-frequency noise while preserving the integrity of the original video signal. This feature is particularly beneficial in applications such as video conferencing, security cameras, and digital video recording, where maintaining signal quality is of utmost importance. The filter has a fixed 9MHz cutoff frequency, which is optimized for composite video signals.

One of the key advantages of the MAX7450ESA+ is its ease of use. It requires no external components for operation, which simplifies the design process and accelerates time-to-market for product developers. Additionally, the device operates from a single +5V supply, further reducing the complexity of the power supply design.

The MAX7450ESA+ also features a shutdown mode that reduces power consumption when the filter is not in use, making it an energy-efficient choice for battery-powered devices. When in shutdown mode, the supply current falls to a mere 0.2µA, providing significant power savings for portable applications.

Designed with flexibility in mind, the MAX7450ESA+ can be used with NTSC, PAL, and SECAM video standards, making it a versatile component for international products. Its robust design also includes electrostatic discharge (ESD) protection, safeguarding the device from potential damage during handling and operation.

In summary, the Maxim Integrated MAX7450ESA+ is an essential component for designers looking to enhance video signal quality with minimal design complexity. Its combination of high-performance filtering, low power consumption, and ease of integration makes it a top choice for a wide range of video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess